RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - LED Drivers RT8475ZQW

Description
Win Source Part Number: 1253417-RT8475ZQW Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 90V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 36V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined Mfr: Richtek USA Inc. Other Names: 4050-RT8475ZQWTR
Request a Quote
Description
Win Source Part Number: 1253417-RT8475ZQW Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 90V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 36V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined Mfr: Richtek USA Inc. Other Names: 4050-RT8475ZQWTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253417-RT8475ZQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253417-RT8475ZQW
Integrated Circuits (ICs) - PMIC - LED Drivers 1253417-RT8475ZQW
Win Source Part Number: 1253417-RT8475ZQW Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 90V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 36V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined Mfr: Richtek USA Inc. Other Names: 4050-RT8475ZQWTR

Win Source Part Number: 1253417-RT8475ZQW
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Backlight, Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 90V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 36V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
REACH Status: Vendor Undefined
Mfr: Richtek USA Inc.
Other Names: 4050-RT8475ZQWTR

Buy Now
Singapore, Singapore
Buck Boost LED Driver IC
137-RT8475ZQW
Buck Boost LED Driver IC 137-RT8475ZQW
IC LED DRVR CTRLR DIM / LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-WQFN (3x3) Product overview: RT8475ZQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8475ZQW can be used for catalog matching and distributor lookup.

IC LED DRVR CTRLR DIM / LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-WQFN (3x3) Product overview: RT8475ZQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8475ZQW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 1253417-RT8475ZQW 137-RT8475ZQW
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers Buck Boost LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6282ELPTR - 816350-A6282ELPTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 1899753P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-35/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers