RichTek Technology Corporation LED Drivers RT8470GSP

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-SOP-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-SOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - RT8470GSP-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
RT8470GSP-ND
LED Drivers RT8470GSP-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-SOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-SOP-EP

Buy Now Datasheet
Board Mount LED Drivers - RT8470GSP - 793429-RT8470GSP - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RT8470GSP
793429-RT8470GSP
Board Mount LED Drivers - RT8470GSP 793429-RT8470GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 793429-RT8470GSP Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Applications: Lighting Mounting: SMD Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: RT8470 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOP-EP Voltage Supply MAX: 30V Output Current per Channel: 1.2A Voltage Supply MIN: 7V Alternative Parts (Cross-Reference): MAX8790AETP+T; MAX8790AETP; SP7601EK1-L/TR; BCR450E6327XT; Introduction Date: August 05, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793429-RT8470GSP
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Lighting
Mounting: SMD
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: RT8470
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP-EP
Voltage Supply MAX: 30V
Output Current per Channel: 1.2A
Voltage Supply MIN: 7V
Alternative Parts (Cross-Reference): MAX8790AETP+T; MAX8790AETP; SP7601EK1-L/TR; BCR450E6327XT;
Introduction Date: August 05, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - LED Drivers - RT8470GSP - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8470GSP
PMIC - LED Drivers RT8470GSP
IC LED DRVR RGLTR DIM 1.2A 8SOP

IC LED DRVR RGLTR DIM 1.2A 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8470GSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8470GSP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8470GSP
IC LED DRVR RGLTR PWM 1.2A 8SOP

IC LED DRVR RGLTR PWM 1.2A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number RT8470GSP-ND 793429-RT8470GSP RT8470GSP RT8470GSP
Product Name LED Drivers Board Mount LED Drivers - RT8470GSP PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6279ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 17 volts
Number of Channels 16 #
View Details
5 suppliers
PMIC - PMIC - LED Drivers - AAT3157ITP-T1 - 007759-AAT3157ITP-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 4.7 volts
View Details
5 suppliers