RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8463GQW RT8463GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184233-RT8463GQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 470kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Maximum Supply Voltage: 50V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184233-RT8463GQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 470kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Maximum Supply Voltage: 50V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8463GQW - 184233-RT8463GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8463GQW
184233-RT8463GQW
PMIC - PMIC - LED Drivers - RT8463GQW 184233-RT8463GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 184233-RT8463GQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 470kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WDFN (3x3) Maximum Supply Voltage: 50V Operating Input Voltage(Min): 4.5V Channel Output Current: 2A (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 184233-RT8463GQW
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 470kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WDFN (3x3)
Maximum Supply Voltage: 50V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2A LED Driver IC
137-RT8463GQW
2A LED Driver IC 137-RT8463GQW
IC LED DRVR RGLTR PWM 2A 12WDFN Product overview: RT8463GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8463GQW can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 2A 12WDFN Product overview: RT8463GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8463GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - RT8463GQWTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
RT8463GQWTR-ND
LED Drivers RT8463GQWTR-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A (Switch) 12-WDFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A (Switch) 12-WDFN (3x3)

Buy Now Datasheet
PMIC - LED Drivers - RT8463GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8463GQW
PMIC - LED Drivers RT8463GQW
IC LED DRVR DIM 12WDFN

IC LED DRVR DIM 12WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8463GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8463GQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8463GQW
IC LED DRVR RGLTR PWM 2A 12WDFN

IC LED DRVR RGLTR PWM 2A 12WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 184233-RT8463GQW 137-RT8463GQW RT8463GQWTR-ND RT8463GQW RT8463GQW
Product Name PMIC - PMIC - LED Drivers - RT8463GQW 2A LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 50 volts 4.5 to 50 volts 4.5 to 50 volts
Output Voltage 50 volts 50 volts
Output Current 2000 milliamps 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - IRS2541STRPBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 to 15.6 volts
View Details
5 suppliers
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers