LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-SOP
High Voltage High Current LED Driver Controller for Buck, Boost or Buck-Boost Topology, 14SOP Product overview: RT8462GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8462GS can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 733980-RT8462GS
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight, Lighting
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Dimming: Analog, PWM
Family Name: RT8462
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): AL3353S-13; IS32LT3173-GRLA3-TR;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 36V
IC LED DRIVER CTRLR PWM 14SOP
LED DRIVER, BUCK/BOOST/BUCK-BOOS
IC LED DRIVER CTRLR DIM 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1028-1161-2-ND | 137-RT8462GS | 733980-RT8462GS | RT8462GS | 98Y6632 | RT8462GS |
| Product Name | LED Drivers | Buck Boost LED Driver IC | PMIC - PMIC - LED Drivers - RT8462GS | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck/boost/buck-Boost, Sop14; Device Topology Richtek | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | |||
| Features | RoHS Compliant | RoHS Compliant |