RichTek Technology Corporation Buck LED Driver IC RT8458GJ6

Description
High Efficiency PWM Buck LED Driver Controller, TSOT23-6 Product overview: RT8458GJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8458GJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Efficiency PWM Buck LED Driver Controller, TSOT23-6 Product overview: RT8458GJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8458GJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck LED Driver IC
137-RT8458GJ6
Buck LED Driver IC 137-RT8458GJ6
High Efficiency PWM Buck LED Driver Controller, TSOT23-6 Product overview: RT8458GJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8458GJ6 can be used for catalog matching and distributor lookup.

High Efficiency PWM Buck LED Driver Controller, TSOT23-6 Product overview: RT8458GJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8458GJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - RT8458GJ6 - 134066-RT8458GJ6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8458GJ6
134066-RT8458GJ6
PMIC - PMIC - LED Drivers - RT8458GJ6 134066-RT8458GJ6
Manufacturer: Richtek USA Inc. Win Source Part Number: 134066-RT8458GJ6 Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 47kHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Maximum Supply Voltage: 32V Operating Input Voltage(Min): 17V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Richtek USA Inc.
Win Source Part Number: 134066-RT8458GJ6
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 47kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 32V
Operating Input Voltage(Min): 17V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - LED Drivers - RT8458GJ6 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8458GJ6
PMIC - LED Drivers RT8458GJ6
IC LED DRIVER OFFL DIM TSOT23-6

IC LED DRIVER OFFL DIM TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8458GJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8458GJ6
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8458GJ6
IC LED DRVR OFFL ANALOG TSOT23-6

IC LED DRVR OFFL ANALOG TSOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT8458GJ6 134066-RT8458GJ6 RT8458GJ6 RT8458GJ6
Product Name Buck LED Driver IC PMIC - PMIC - LED Drivers - RT8458GJ6 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8512ELBTR-T - 1134830-A8512ELBTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers
PMIC - PMIC - LED Drivers - SKY81294-17-001 - 716250-SKY81294-17-001 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details