RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8274GSP RT8274GSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932488-RT8274GSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOP-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.75V ~ 24V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932488-RT8274GSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOP-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.75V ~ 24V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8274GSP - 932488-RT8274GSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8274GSP
932488-RT8274GSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8274GSP 932488-RT8274GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 932488-RT8274GSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOP-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.75V ~ 24V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932488-RT8274GSP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOP-EP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 24V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8274GSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8274GSP
PMIC - Voltage Regulators - DC DC Switching Controllers RT8274GSP
IC

IC

Supplier's Site Datasheet
DC DC Switching Controllers - RT8274GSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8274GSP
DC DC Switching Controllers RT8274GSP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 932488-RT8274GSP RT8274GSP RT8274GSP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8274GSP PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type SOIC; Other; 8-SOP-EP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Special Features Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1900111 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details