Manufacturer: Richtek USA Inc.
Win Source Part Number: 027571-RT8250GSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-EP
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 20V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 3A 8SOP
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8SOP
IC REG BUCK ADJUSTABLE 3A 8SOP
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 027571-RT8250GSP | RT8250GSP | RT8250GSP | RT8250GSP | RT8250GSP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8250GSP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-SOP-EP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |