RichTek Technology Corporation Low-Power Power Management IC RT8207LGQW

Description
Complete DDRII/DDRIII/Low-Pow er DDRIII/DDRIV Memory Power Supply Controller, WQFN4x4-24 Product overview: RT8207LGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8207LGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Complete DDRII/DDRIII/Low-Pow er DDRIII/DDRIV Memory Power Supply Controller, WQFN4x4-24 Product overview: RT8207LGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8207LGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Power Management IC
750-RT8207LGQW
Low-Power Power Management IC 750-RT8207LGQW
Complete DDRII/DDRIII/Low-Pow er DDRIII/DDRIV Memory Power Supply Controller, WQFN4x4-24 Product overview: RT8207LGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8207LGQW can be used for catalog matching and distributor lookup.

Complete DDRII/DDRIII/Low-Power DDRIII/DDRIV Memory Power Supply Controller, WQFN4x4-24 Product overview: RT8207LGQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT8207LGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8207LGQW - 101503-RT8207LGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8207LGQW
101503-RT8207LGQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT8207LGQW 101503-RT8207LGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 101503-RT8207LGQW Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 26 V Number of Outputs: 1 Output Voltage: 1.8V, 1.5V, 0.75 V to 3.3 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 101503-RT8207LGQW
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 26 V
Number of Outputs: 1
Output Voltage: 1.8V, 1.5V, 0.75 V to 3.3 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RT8207LGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT8207LGQW
PMIC - Voltage Regulators - Special Purpose RT8207LGQW
IC REG CTRLR DDR 1OUT 24WQFN

IC REG CTRLR DDR 1OUT 24WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RT8207LGQW 101503-RT8207LGQW RT8207LGQW
Product Name Low-Power Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT8207LGQW PMIC - Voltage Regulators - Special Purpose
Output Voltage 3.3 volts 0.7500 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1S Switching NVDC Buck Charger with Integrated LDOs - ACT82120 - Qorvo
Specs
Package Type Other; 42 Ball WLCSP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1828289 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
Gate Drivers - AUIRS2127STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details