RichTek Technology Corporation Pwm Controller, 300Khz, 25V, Wdfn-10; Input Voltage Richtek RT8129AGQW

Description
PWM CONTROLLER, 300KHZ, 25V, WDFN-10; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Controller IC Case Style:WDFN; No. of Pins:10Pins; Frequency:300kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 300KHZ, 25V, WDFN-10; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Controller IC Case Style:WDFN; No. of Pins:10Pins; Frequency:300kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 300Khz, 25V, Wdfn-10; Input Voltage Richtek - 33AC0917 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 300Khz, 25V, Wdfn-10; Input Voltage Richtek
33AC0917
Pwm Controller, 300Khz, 25V, Wdfn-10; Input Voltage Richtek 33AC0917
PWM CONTROLLER, 300KHZ, 25V, WDFN-10; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Controller IC Case Style:WDFN; No. of Pins:10Pins; Frequency:300kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 300KHZ, 25V, WDFN-10; Input Voltage:25V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Controller IC Case Style:WDFN; No. of Pins:10Pins; Frequency:300kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AC0917
Product Name Pwm Controller, 300Khz, 25V, Wdfn-10; Input Voltage Richtek
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801PWPR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Motor Controllers - 1260340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-8R4D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details