RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers RT8120FGS

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1320556-RT8120FGS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 13.2V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: RT8120 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1320556-RT8120FGS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 13.2V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: RT8120 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320556-RT8120FGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320556-RT8120FGS
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320556-RT8120FGS
Manufacturer: Richtek USA Inc. Win Source Part Number: 1320556-RT8120FGS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 13.2V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: RT8120 RoHS Status: ROHS3 Compliant

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1320556-RT8120FGS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 13.2V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: RT8120
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320556-RT8120FGS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers