RichTek Technology Corporation Buck 6A 2MHz Step-Down DC-DC Converter IC RT8073GSP

Description
DC/DC Converter, 6A, 2MHz, Step-Down, PSOP-8 Product overview: RT8073GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 2MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8073GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Converter, 6A, 2MHz, Step-Down, PSOP-8 Product overview: RT8073GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 2MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8073GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 6A 2MHz Step-Down DC-DC Converter IC
739-RT8073GSP
Buck 6A 2MHz Step-Down DC-DC Converter IC 739-RT8073GSP
DC/DC Converter, 6A, 2MHz, Step-Down, PSOP-8 Product overview: RT8073GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 2MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8073GSP can be used for catalog matching and distributor lookup.

DC/DC Converter, 6A, 2MHz, Step-Down, PSOP-8 Product overview: RT8073GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 2MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8073GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8073GSP
Product Name Buck 6A 2MHz Step-Down DC-DC Converter IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
LMZ35003 2.5A SIMPLE SWITCHER? Power Module with 7V-50V Input in QFN package - LMZ35003RKGR - Texas Instruments
Specs
Package Type Other; B1QFN
Features EMI Tested,Enable,Frequency Synchronization,Power Good,Remote Sense,Tracking
Output Voltage 2.5 to 15 volts
View Details
3 suppliers