RichTek Technology Corporation Buck 1.3V 3.3V Step-Down DC-DC Converter IC RT8020BGQW

Description
IC REG BUCK 1.3V/3.3V DL 12WDFN Product overview: RT8020BGQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.3V, 3.3V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8020BGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 1.3V/3.3V DL 12WDFN Product overview: RT8020BGQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.3V, 3.3V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8020BGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.3V 3.3V Step-Down DC-DC Converter IC
739-RT8020BGQW
Buck 1.3V 3.3V Step-Down DC-DC Converter IC 739-RT8020BGQW
IC REG BUCK 1.3V/3.3V DL 12WDFN Product overview: RT8020BGQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.3V, 3.3V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8020BGQW can be used for catalog matching and distributor lookup.

IC REG BUCK 1.3V/3.3V DL 12WDFN Product overview: RT8020BGQW from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.3V, 3.3V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8020BGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8020BGQW
Product Name Buck 1.3V 3.3V Step-Down DC-DC Converter IC
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1231223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TLX-21/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details