RichTek Technology Corporation Buck 1.25MHz 600mA Step-Down DC-DC Converter IC RT8009-33PJ5

Description
1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter Product overview: RT8009-33PJ5 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.25MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.25MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8009-33PJ5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter Product overview: RT8009-33PJ5 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.25MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.25MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8009-33PJ5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 1.25MHz 600mA Step-Down DC-DC Converter IC - 739-RT8009-33PJ5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1.25MHz 600mA Step-Down DC-DC Converter IC
739-RT8009-33PJ5
Buck 1.25MHz 600mA Step-Down DC-DC Converter IC 739-RT8009-33PJ5
1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter Product overview: RT8009-33PJ5 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.25MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.25MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8009-33PJ5 can be used for catalog matching and distributor lookup.

1.25MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter Product overview: RT8009-33PJ5 from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.25MHz, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.25MHz, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT8009-33PJ5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT8009-33PJ5
Product Name Buck 1.25MHz 600mA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details