Manufacturer: Richtek USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959657-RT7310GE
Packaging: Cut Tape
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: PMIC - LED Drivers
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): AP3031KTR-G1; AP3032KTR-G1; BCR420UW6-7; FAN5345S20X; FAN5345S30X; TPS92075DDCR/NOPB;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 25 V
IC LED DRIVER OFFL TRIAC SOT23-6 Product overview: RT7310GE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT7310GE can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming SOT-23-6
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming SOT-23-6
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming SOT-23-6
IC LED DRIVER OFFL TRIAC SOT23-6
IC REG LED DVR CC SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 959657-RT7310GE | 137-RT7310GE | RT7310GEDKR-ND | RT7310GE | RT7310GE |
| Product Name | PMIC - PMIC - LED Drivers - RT7310GE | SOT23 LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | SOT-23-6 | Tape & Reel (TR) | |||
| Input Voltage | 12 to 25 volts | 12 to 25 volts | 12 to 25 volts |