IC LED DRIVER OFFL SOT23-6 Product overview: RT7304AGE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT7304AGE can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 850492-RT7304AGE
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) - Dimming - SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT7304
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT7304AGE, RT7304AGEDKR, RT7304AGECT, RT7304AGETR
IC LED DRVR CTRLR SOT23-6
LED DRIVER, BUCK/BOOST/FLYBACK, SOT23-6; Device Topology:Boost, Buck, Flyback; Input Voltage Min:11V; Input Voltage Max:34V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD;RoHS Compliant: Yes
IC LED DRIVER OFFL SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT7304AGE | 850492-RT7304AGE | RT7304AGE | 15AC6879 | RT7304AGE |
| Product Name | SOT23 LED Driver IC | PMIC - PMIC - LED Drivers - RT7304AGE | PMIC - LED Drivers | Led Driver, Buck/boost/flyback, Sot23-6; Device Topology Richtek | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 11 to 34 volts | 11 to 34 volts | 11 to 34 volts |