RichTek Technology Corporation Buck 5V 6A Step-Down DC-DC Converter IC RT7291AGQUF

Description
IC REG BUCK 5V 6A 16UQFN Product overview: RT7291AGQUF from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7291AGQUF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 5V 6A 16UQFN Product overview: RT7291AGQUF from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7291AGQUF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 5V 6A Step-Down DC-DC Converter IC
739-RT7291AGQUF
Buck 5V 6A Step-Down DC-DC Converter IC 739-RT7291AGQUF
IC REG BUCK 5V 6A 16UQFN Product overview: RT7291AGQUF from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7291AGQUF can be used for catalog matching and distributor lookup.

IC REG BUCK 5V 6A 16UQFN Product overview: RT7291AGQUF from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7291AGQUF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT7291AGQUF
Product Name Buck 5V 6A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 991733-PT3406A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 36 to 75 volts
Output Power 35 watts
View Details