IC REG BUCK ADJ 2A 14TSSOP
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 2A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 2A 14TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT7280GCP | RT7280GCP | RT7280GCP |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.7650 volts | 0.7650 to 8 volts | |
| IOUT | 2 amps | 2 amps | 2 amps |