RichTek Technology Corporation Buck 3A 18V 700kHz Step-Down DC-DC Converter IC RT7278GSP

Description
3A, 18V, 700kHz ACOT® Synchronous Step-Down Converter, PSOP-8 Product overview: RT7278GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 700kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7278GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 18V, 700kHz ACOT® Synchronous Step-Down Converter, PSOP-8 Product overview: RT7278GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 700kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7278GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A 18V 700kHz Step-Down DC-DC Converter IC
739-RT7278GSP
Buck 3A 18V 700kHz Step-Down DC-DC Converter IC 739-RT7278GSP
3A, 18V, 700kHz ACOT® Synchronous Step-Down Converter, PSOP-8 Product overview: RT7278GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 700kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7278GSP can be used for catalog matching and distributor lookup.

3A, 18V, 700kHz ACOT® Synchronous Step-Down Converter, PSOP-8 Product overview: RT7278GSP from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 700kHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT7278GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT7278GSP
Product Name Buck 3A 18V 700kHz Step-Down DC-DC Converter IC
Input Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226832P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5504A - 930981-PT5504A - Win Source Electronics
Specs
Package Type Other; 5-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers