RichTek Technology Corporation Buck 2A Step-Down DC-DC Converter IC RT6272BHGJ6F

Description
IC REG BUCK ADJ 2A TSOT23-6 Product overview: RT6272BHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6272BHGJ6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 2A TSOT23-6 Product overview: RT6272BHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6272BHGJ6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A Step-Down DC-DC Converter IC
739-RT6272BHGJ6F
Buck 2A Step-Down DC-DC Converter IC 739-RT6272BHGJ6F
IC REG BUCK ADJ 2A TSOT23-6 Product overview: RT6272BHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6272BHGJ6F can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 2A TSOT23-6 Product overview: RT6272BHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6272BHGJ6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT6272BHGJ6F
Product Name Buck 2A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7650 volts
Input Voltage 17 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226933P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers