The RT6259AHGQW is a high-performance synchronous step-down DC-DC converter capable of delivering up to 3A output current with an input voltage range of 4.5V to 18V. It features an adjustable output voltage from 0.765V to 7V and operates at a steady switching frequency of 650kHz, ensuring quick transient response due to its Advanced Constant On-Time (ACOT,Ñ¢) control architecture. This design allows for stable operation with small ceramic output capacitors, eliminating the need for complex external compensation. The device includes internal power switches with a low on-resistance of 70mΩ, contributing to high efficiency across various applications, particularly at low output voltages and duty cycles. Safety features include cycle-by-cycle current limit, input under-voltage lockout, and thermal shutdown, ensuring reliable operation under different conditions. The RT6259AHGQW is housed in a compact WQFN-16L 3x3 package with exposed thermal pads for improved heat dissipation. This product is suitable for applications in industrial and commercial low power systems, computer peripherals, and point of load regulation for high-performance DSPs, FPGAs, and ASICs.
Win Source Part Number: 973393-RT6259AHGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT6259AHGQW,1028-13
Base Product Number: RT6259
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 16-WFQFN Exposed Pad
IC REG BUCK ADJ 3A 16WQFN
IC REG BUCK ADJUSTABLE 3A 16WQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 973393-RT6259AHGQW | RT6259AHGQW | RT6259AHGQW | RT6259AHGQW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 650 kHz | 650 kHz | 650 kHz | 650 kHz |