IC REG BUCK ADJ 7A 14UQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 7A 14-UFQFN
IC REG BUCK ADJUSTABLE 7A 14UQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT6237AHGQUF | RT6237AHGQUF | RT6237AHGQUF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.7000 volts | 0.7000 to 8 volts | |
| IOUT | 7 amps | 7 amps | 7 amps |
| fsw | 500 kHz | 500 kHz | 500 kHz |