Switching Regulator, Current-mode, 3.8A, 384kHz Switching Freq-Max, BCDMOS, QFN-28 Product overview: A8290SETTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8A, 384kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8A, 384kHz, QFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8290SETTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 118901-A8290SETTR-T
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite Receivers
Mounting: SMD (SMT)
Voltage - Input: 8 V to 16 V
Number of Outputs: 1
Output Voltage: 12.7 V to 20.4 V
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-QFN/MLP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG CONV RECVRS 1OUT 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-A8290SETTR-T | 118901-A8290SETTR-T | A8290SETTR-T |
| Product Name | 3.8A 384kHz QFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - A8290SETTR-T | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; QFN | Other; 28-QFN/MLP (5x5) | Other; 28-VFQFN Exposed Pad |