RichTek Technology Corporation Buck 3A 18V 1.4MHz Step-Down DC-DC Converter IC RT6224DHGJ6F

Description
3A, 18V, 1.4MHz ACOT® Synchronous Step-Down Converter, TSOT-26(FC) Product overview: RT6224DHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 1.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 1.4MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6224DHGJ6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 18V, 1.4MHz ACOT® Synchronous Step-Down Converter, TSOT-26(FC) Product overview: RT6224DHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 1.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 1.4MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6224DHGJ6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A 18V 1.4MHz Step-Down DC-DC Converter IC
739-RT6224DHGJ6F
Buck 3A 18V 1.4MHz Step-Down DC-DC Converter IC 739-RT6224DHGJ6F
3A, 18V, 1.4MHz ACOT® Synchronous Step-Down Converter, TSOT-26(FC) Product overview: RT6224DHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 1.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 1.4MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6224DHGJ6F can be used for catalog matching and distributor lookup.

3A, 18V, 1.4MHz ACOT® Synchronous Step-Down Converter, TSOT-26(FC) Product overview: RT6224DHGJ6F from Richtek is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, 18V, 1.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, 18V, 1.4MHz, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT6224DHGJ6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-RT6224DHGJ6F
Product Name Buck 3A 18V 1.4MHz Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8A Step-Down DC-DC Converter IC - 739-IFX91041EJV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 45 volts
IOUT 1.8 amps
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details