RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RT6215EHGJ8F

Description
Win Source Part Number: 960309-RT6215EHGJ8F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 0.791V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS54202DDCR; NCP3170ADR2G; TPS560200DBVR; TPS560200DBVT; TPS54202DDCT; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT6215EHGJ8FTR,RT621 5EHGJ8FDKR,RT6215EHG J8FCT,-RT6215EHGJ8F Base Product Number: RT6215
Request a Quote Datasheet
Description
Win Source Part Number: 960309-RT6215EHGJ8F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 0.791V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS54202DDCR; NCP3170ADR2G; TPS560200DBVR; TPS560200DBVT; TPS54202DDCT; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT6215EHGJ8FTR,RT621 5EHGJ8FDKR,RT6215EHG J8FCT,-RT6215EHGJ8F Base Product Number: RT6215
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 960309-RT6215EHGJ8F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
960309-RT6215EHGJ8F
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 960309-RT6215EHGJ8F
Win Source Part Number: 960309-RT6215EHGJ8F Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 0.791V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS54202DDCR; NCP3170ADR2G; TPS560200DBVR; TPS560200DBVT; TPS54202DDCT; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: RT6215EHGJ8FTR,RT621 5EHGJ8FDKR,RT6215EHG J8FCT,-RT6215EHGJ8F Base Product Number: RT6215

Win Source Part Number: 960309-RT6215EHGJ8F
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: ACOT™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 0.791V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS54202DDCR; NCP3170ADR2G; TPS560200DBVR; TPS560200DBVT; TPS54202DDCT;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT6215EHGJ8FTR,RT6215EHGJ8FDKR,RT6215EHGJ8FCT,-RT6215EHGJ8F
Base Product Number: RT6215

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6215EHGJ8FCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6215EHGJ8FCT-ND
Voltage Regulators - DC DC Switching Regulators RT6215EHGJ8FCT-ND
Buck Switching Regulator IC Positive Adjustable 0.791V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.791V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6215EHGJ8FDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6215EHGJ8FDKR-ND
Voltage Regulators - DC DC Switching Regulators RT6215EHGJ8FDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.791V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.791V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6215EHGJ8FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
RT6215EHGJ8FTR-ND
Voltage Regulators - DC DC Switching Regulators RT6215EHGJ8FTR-ND
Buck Switching Regulator IC Positive Adjustable 0.791V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.791V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT6215EHGJ8F
PMIC - Voltage Regulators - DC DC Switching Regulators RT6215EHGJ8F
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6215EHGJ8F - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
RT6215EHGJ8F
Voltage Regulators - DC DC Switching Regulators RT6215EHGJ8F
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - RT6215EHGJ8F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT6215EHGJ8F
Voltage Regulators - DC DC Switching Regulators RT6215EHGJ8F
Buck Switching Regulator IC Positive Adjustable 0.791V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.791V 1 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT6215EHGJ8F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT6215EHGJ8F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT6215EHGJ8F
IC REG BUCK ADJ 2A TSOT23-8

IC REG BUCK ADJ 2A TSOT23-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 960309-RT6215EHGJ8F RT6215EHGJ8FCT-ND RT6215EHGJ8F RT6215EHGJ8F RT6215EHGJ8F RT6215EHGJ8F
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 500 kHz 500 kHz 500 kHz 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
Switching Regulators - 1672719 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation - LM1770UMF/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; SOT-23
Output Voltage 0.8000 to 4.5 volts
View Details
6 suppliers