RichTek Technology Corporation Special Purpose Regulators RT5047BGSP

Description
- Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP
Datasheet
Description
- Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - RT5047BGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
RT5047BGSP
Special Purpose Regulators RT5047BGSP
- Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP

- Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP

Buy Now Datasheet
Power Management Ic, 16V, Sop-8; Supply Voltage Richtek - 56AC9225 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, 16V, Sop-8; Supply Voltage Richtek
56AC9225
Power Management Ic, 16V, Sop-8; Supply Voltage Richtek 56AC9225
POWER MANAGEMENT IC, 16V, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

POWER MANAGEMENT IC, 16V, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number RT5047BGSP 56AC9225
Product Name Special Purpose Regulators Power Management Ic, 16V, Sop-8; Supply Voltage Richtek
Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details