RichTek Technology Corporation Power Management Ic, 16V, Sop-8; Supply Voltage Richtek RT5047BFGSP

Description
POWER MANAGEMENT IC, 16V, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, 16V, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, 16V, Sop-8; Supply Voltage Richtek - 65AC6279 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, 16V, Sop-8; Supply Voltage Richtek
65AC6279
Power Management Ic, 16V, Sop-8; Supply Voltage Richtek 65AC6279
POWER MANAGEMENT IC, 16V, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

POWER MANAGEMENT IC, 16V, SOP-8; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Special Purpose Regulators - RT5047BFGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
RT5047BFGSP
Special Purpose Regulators RT5047BFGSP
- Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP

- Converter, LNB Voltage Regulator IC 1 Output 8-SOP-EP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 65AC6279 RT5047BFGSP
Product Name Power Management Ic, 16V, Sop-8; Supply Voltage Richtek Special Purpose Regulators
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details