RichTek Technology Corporation PMIC - Battery Chargers RT5036GQW

Description
IC BATT CHG LI-ION 1CELL 40WQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 40WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - RT5036GQWCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT5036GQWCT-ND
PMIC - Battery Chargers RT5036GQWCT-ND
IC BATT CHG LI-ION 1CELL 40WQFN

IC BATT CHG LI-ION 1CELL 40WQFN

Buy Now Datasheet
PMIC - Battery Chargers - RT5036GQWTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT5036GQWTR-ND
PMIC - Battery Chargers RT5036GQWTR-ND
IC BATT CHG LI-ION 1CELL 40WQFN

IC BATT CHG LI-ION 1CELL 40WQFN

Buy Now Datasheet
PMIC - Battery Chargers - RT5036GQWDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT5036GQWDKR-ND
PMIC - Battery Chargers RT5036GQWDKR-ND
IC BATT CHG LI-ION 1CELL 40WQFN

IC BATT CHG LI-ION 1CELL 40WQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT5036GQW - 932482-RT5036GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT5036GQW
932482-RT5036GQW
PMIC - PMIC - Battery Chargers - RT5036GQW 932482-RT5036GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932482-RT5036GQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 40-WQFN (5x5) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Family Name: RT5036 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT5036GQWCT, -RT5036GQW, RT5036GQWDKR, RT5036GQWTR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932482-RT5036GQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 40-WQFN (5x5)
Package: Reel - TR
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: RT5036
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT5036GQWCT, -RT5036GQW, RT5036GQWDKR, RT5036GQWTR

Buy Now Datasheet
PMIC - Battery Chargers - RT5036GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT5036GQW
PMIC - Battery Chargers RT5036GQW
IC BATT CHG LI-ION 1CELL 40WQFN

IC BATT CHG LI-ION 1CELL 40WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT5036GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT5036GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT5036GQW
IC BATT CHG LI-ION 1CELL 40WQFN

IC BATT CHG LI-ION 1CELL 40WQFN

Supplier's Site
Battery Chargers - RT5036GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT5036GQW
Battery Chargers RT5036GQW
Charger IC Lithium Ion/Polymer 40-WQFN (5x5)

Charger IC Lithium Ion/Polymer 40-WQFN (5x5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number RT5036GQWCT-ND 932482-RT5036GQW RT5036GQW RT5036GQW RT5036GQW
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT5036GQW PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 40-WFQFN Exposed Pad 40-WQFN (5x5) 40-WFQFN Exposed Pad
Pins 40
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916862 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
PMIC - Battery Chargers - ISL6292-2CR3 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details