RichTek Technology Corporation PMIC - PMIC - Power Management - Specialized - RT5002AZQW RT5002AZQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 300083-RT5002AZQW Packaging: Bulk Mounting Style: SMD Applications: Digital Camera Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WQFN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 300083-RT5002AZQW Packaging: Bulk Mounting Style: SMD Applications: Digital Camera Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WQFN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RT5002AZQW - 300083-RT5002AZQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RT5002AZQW
300083-RT5002AZQW
PMIC - PMIC - Power Management - Specialized - RT5002AZQW 300083-RT5002AZQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 300083-RT5002AZQW Packaging: Bulk Mounting Style: SMD Applications: Digital Camera Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-WQFN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Richtek USA Inc.
Win Source Part Number: 300083-RT5002AZQW
Packaging: Bulk
Mounting Style: SMD
Applications: Digital Camera
Categories: Integrated Circuits
Supplier Device Package: 40-WQFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-WQFN
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Singapore, Singapore
Power Management IC
761-RT5002AZQW
Power Management IC 761-RT5002AZQW
IC POWER MANAGEMENT Product overview: RT5002AZQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-RT5002AZQW can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT Product overview: RT5002AZQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-RT5002AZQW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 300083-RT5002AZQW 761-RT5002AZQW
Product Name PMIC - PMIC - Power Management - Specialized - RT5002AZQW Power Management IC
Package Type Other; 40-WQFN Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADM8831ACP-REEL7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Voltage Regulators - 2441887 - RS Components, Ltd.
Specs
IQ 3 amps
View Details
DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
View Details