Manufacturer: Richtek USA Inc.
Win Source Part Number: 1320323-RT4832AWSC
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 37V
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: I2C, PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 30-WLCSP (2.24x2.64)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 30-UFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT4832AWSCDKR,-RT483
Base Product Number: RT4832
RoHS Status: ROHS3 Compliant
Sub PMIC with Dual-Output Boost Converter with I2C Interface for Flash LED and Backlight LED, Dual-Output LCD Bias and DSV, WL-CSP2.24x2.64-30(B
IC LED DRIVER RGLTR I2C 30WLCSP
LED DRIVER, BOOST, 4MHZ, WLCSP-30; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Max:36V; Output Current Max:1.5A; Switching Frequency:4MHz; No. of Outputs:2Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1320323-RT4832AWSC | 137-RT4832AWSC | RT4832AWSC | RT4832AWSC | 31AC6909 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Dual Boost LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost, 4Mhz, Wlcsp-30; Device Topology Richtek |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 37 volts | 36 volts | |||
| Package Type | 30-UFBGA, WLCSP | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts |