RichTek Technology Corporation LED Driver IC RT4532WSC

Description
IC LED DRIVER RGLTR I2C 10WLCSP Product overview: RT4532WSC from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4532WSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR I2C 10WLCSP Product overview: RT4532WSC from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4532WSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-RT4532WSC
LED Driver IC 137-RT4532WSC
IC LED DRIVER RGLTR I2C 10WLCSP Product overview: RT4532WSC from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4532WSC can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR I2C 10WLCSP Product overview: RT4532WSC from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4532WSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - RT4532WSC - 892492-RT4532WSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT4532WSC
892492-RT4532WSC
PMIC - PMIC - LED Drivers - RT4532WSC 892492-RT4532WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 892492-RT4532WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming - 10-WLCSP (0.87x2.07) Package: Reel - TR Package: 10-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT4532 Categories: Integrated Circuits (ICs) Case / Package: 10-WLCSP (0.87x2.07) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1374-1, 1028-1374-2, 1028-1374-6, -RT4532WSC

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892492-RT4532WSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming - 10-WLCSP (0.87x2.07)
Package: Reel - TR
Package: 10-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT4532
Categories: Integrated Circuits (ICs)
Case / Package: 10-WLCSP (0.87x2.07)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1374-1, 1028-1374-2, 1028-1374-6, -RT4532WSC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT4532WSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT4532WSC
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT4532WSC
IC LED DRIVER RGLTR I2C 10WLCSP

IC LED DRIVER RGLTR I2C 10WLCSP

Supplier's Site
PMIC - LED Drivers - RT4532WSC - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT4532WSC
PMIC - LED Drivers RT4532WSC
IC WLED DRIVER 10WLCSP

IC WLED DRIVER 10WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT4532WSC 892492-RT4532WSC RT4532WSC RT4532WSC
Product Name LED Driver IC PMIC - PMIC - LED Drivers - RT4532WSC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 6973024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368351-NCR420ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
7 suppliers
PMIC - LED Drivers - LM2759SDX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details