RichTek Technology Corporation 1.2A LED Driver IC RT4503GQW

Description
IC LED DRVR RGLTR PWM 1.2A 6WDFN Product overview: RT4503GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4503GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 1.2A 6WDFN Product overview: RT4503GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4503GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2A LED Driver IC
137-RT4503GQW
1.2A LED Driver IC 137-RT4503GQW
IC LED DRVR RGLTR PWM 1.2A 6WDFN Product overview: RT4503GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4503GQW can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 1.2A 6WDFN Product overview: RT4503GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT4503GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - RT4503GQW - 892491-RT4503GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT4503GQW
892491-RT4503GQW
PMIC - PMIC - LED Drivers - RT4503GQW 892491-RT4503GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 892491-RT4503GQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WDFN (2x2) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Family Name: RT4503 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1329-2, 1028-1329-1, -RT4503GQW, 1028-1329-6

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892491-RT4503GQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) 6-WDFN (2x2)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Family Name: RT4503
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1329-2, 1028-1329-1, -RT4503GQW, 1028-1329-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT4503GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT4503GQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT4503GQW
IC LED DRVR RGLTR PWM 1.2A 6WDFN

IC LED DRVR RGLTR PWM 1.2A 6WDFN

Supplier's Site
PMIC - LED Drivers - RT4503GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT4503GQW
PMIC - LED Drivers RT4503GQW
IC ASYN BOOST FOR 10WLEDS 6SOT

IC ASYN BOOST FOR 10WLEDS 6SOT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT4503GQW 892491-RT4503GQW RT4503GQW RT4503GQW
Product Name 1.2A LED Driver IC PMIC - PMIC - LED Drivers - RT4503GQW Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 6-WDFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2A Buck Led Driver W/Internal Pwm - A6216KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
High Efficiency, Six-Channel White LED Driver with I2C Interface - SKY81453-13-001 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
View Details
5 suppliers
LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCQMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
7 suppliers