DC/DC CTRL, BUCK, 500HZ, WQFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:19V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:WQFN; No. of Pins:16Pins; Switching Frequency:500kHz; Topology:Buck (Step Down); RoHS Compliant: Yes
IC PWM CTRLR WQFN16
| Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 15AC6858 | 682-RT2702GQW | RT2702GQW |
| Product Name | Dc/dc Ctrl, Buck, 500Hz, Wqfn-16; Supply Voltage Min Richtek | IC PWM CTRLR WQFN16 | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V | ||
| Pins | 16 # |