USB Type C Interface 8-WDFN (2x2)
IC INTERFACE SPECIALIZED 8WDFN
IC INTERFACE SPECIALIZED 8WDFN
CABLE ID FOR USB TYPE-C CABLES, 3V-5.5V; USB IC Type:USB Type-C Cable ID; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WDFN; No. of Pins:8Pins; Data Rate:300Kbps; No. of Ports:1 Port; RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | RT1731GQW | RT1731GQW | RT1731GQW | 41AH2135 |
| Product Name | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Cable Id For Usb Type-C Cables, 3V-5.5V; Usb Ic Type Richtek |
| Technology | I2C; I²C | I2C; I²C | USB | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 5.5V | Other | Other; 3V | |
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | WDFN |