RichTek Technology Corporation Connectors,Interconnects RT1719GQW

Description
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Current - Supply: 40μA, 55μA Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 56-WFBGA, WLBGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Current - Supply: 40μA, 55μA Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 56-WFBGA, WLBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Current - Supply: 40μA, 55μA Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 56-WFBGA, WLBGA

Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Telecom
Current - Supply: 40μA, 55μA
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 56-WFBGA, WLBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details