Win Source Part Number: 1140508-RT1716WSC
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: USB Type C
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.38x1.34)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT1716WSC,RT1716WSC
Base Product Number: RT1716
IC INTERFACE SPECIALIZED 8WLCSP
USB TYPE-C PD CONTROLLER, WLCSP-8; USB IC Type:Programmable USB Type-C PD Controller; USB Standard:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:8Pins; Data Rate:-; No. of Ports:-; RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 8WLCSP
USB Type C Interface 8-WLCSP (1.38x1.34)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1140508-RT1716WSC | RT1716WSC | 31AC6905 | RT1716WSC | RT1716WSC |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Usb Type-C Pd Controller, Wlcsp-8; Usb Ic Type Richtek | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other | Other; 2.7V | Other; 2.7V ~ 5.5V | |
| Package Type | BGA | WLCSP | 8-UFBGA, WLCSP | BGA; CSP; 8-UFBGA, WLCSP |