USB Controller I²C Interface 9-WLCSP (1.38x1.34)
USB Controller I²C Interface 9-WLCSP (1.38x1.34)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 932470-RT1715WSC
Features: USB Controller - I²C Interface 9-WLCSP (1.38x1.34)
Package: Reel - TR
Package: 9-UFBGA, WLCSP
Family Name: RT1715
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.38x1.34)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT1715WSCCT, -RT1715WSCTR, RT1715WSCTR
IC 1 PORT LITE PD CTRLR 9WLCSP
USB Controller I²C Interface 9-WLCSP (1.38x1.34)
IC 1 PORT LITE PD CTRLR 9WLCSP
IC 1 PORT LITE PD CTRLR 9WLCSP
IC 1 PORT LITE PD CTRLR 9WLCSP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | RT1715WSCTR-ND | 932470-RT1715WSC | RT1715WSC | RT1715WSC | RT1715WSC | 682-RT1715WSC | RT1715WSC |
| Product Name | Controllers | Interface - Interface - Controllers - RT1715WSC | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | IC 1 PORT LITE PD CTRLR 9WLCSP | Interface - Controllers |
| Technology | USB; I2C | I2C; I²C | I2C; I²C | USB; USB | USB; I2C | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | -3.3V; 3V; Other; 3.3V | ||
| Package Type | 9-UFBGA, WLCSP | 9-WLCSP (1.38x1.34) | 9-UFBGA, WLCSP | BGA; CSP; 9-UFBGA, WLCSP | BGA | 9-UFBGA, WLCSP | 9-UFBGA, WLCSP |