USB Controller I²C Interface 24-QFN (3.5x3.5)
USB Controller I²C Interface 24-QFN (3.5x3.5)
USB Controller I²C Interface 24-QFN (3.5x3.5)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 932469-RT1711PGQW
Operating Temperature Range: -40°C ~ 85°C
Features: USB Controller - I²C Interface 24-QFN (3.5x3.5)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Family Name: RT1711
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT1711PGQWTR, RT1711PGQWCT, -RT1711PGQWCT, RT1711PGQWDKR, -RT1711PGQWDKR
IC USB PD CTRLR 24WQFN
Controller I2C TQFN-24-EP(3.5x3.5) USB ICs ROHS
USB Controller I²C Interface 24-QFN (3.5x3.5)
IC USB PD CTRLR 24WQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | RT1711PGQWCT-ND | 932469-RT1711PGQW | RT1711PGQW | RT1711PGQW | RT1711PGQW | RT1711PGQW | RT1711PGQW |
| Product Name | Controllers | Interface - Interface - Controllers - RT1711PGQW | Interface - Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; I2C | I2C; I²C | USB; I2C | I2C; I²C | USB; USB | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | UART | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V~5.5V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |