Manufacturer: Richtek USA Inc.
Win Source Part Number: 793425-EVB_RT8296AHZ
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4.5 V ~ 23 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 340kHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: RT8296A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 793425-EVB_RT8296AHZSP |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT8296AHZSP |
| Category | Developement Board |