RichTek Technology Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7285CGJ6 EVB_RT7285CGJ6

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793409-EVB_RT7285CGJ 6 Series: ACOT Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 4.3 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: RT7285C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793409-EVB_RT7285CGJ 6 Series: ACOT Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 4.3 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: RT7285C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7285CGJ6 - 793409-EVB_RT7285CGJ6 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7285CGJ6
793409-EVB_RT7285CGJ6
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7285CGJ6 793409-EVB_RT7285CGJ6
Manufacturer: Richtek USA Inc. Win Source Part Number: 793409-EVB_RT7285CGJ 6 Series: ACOT Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 4.3 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: RT7285C Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793409-EVB_RT7285CGJ6
Series: ACOT
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 4.3 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: RT7285C
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 793409-EVB_RT7285CGJ6
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB_RT7285CGJ6
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, CMA-81+, DL1721, 50 OHM - TB-656-81+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2163757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development kit
Manufacturer Tensilica; Other
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details