MODEL PM76 - 99 -- PM76 SERIES
Hex Valve
PM76 Series
Model PM76 - 99
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM76 - 99 |
|
Product Name
|
PM76 Series |
|
Valve Type
|
Metal Seated; Cartridge
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Butterfly
Valve Size
7.87 inch (200.00 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
Connection Description
Threaded
View Details
Valve Type
Cartridge; Poppet; Stem Valve
Primary Material
Aluminum; Brass / Bronze
Media
Water; Oil; Air
View Details