MODEL PM76 - 33 -- PM76 SERIES
Hex Valve
PM76 Series
Model PM76 - 33
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM76 - 33 |
|
Product Name
|
PM76 Series |
|
Valve Type
|
Metal Seated; Cartridge
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Diaphragm
Primary Material
PVDF; PVDF
Valve Size
3.15 inch (80.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve; Cartridge; Poppet; Solenoid
Primary Material
Stainless Steel
Media
Gas; Air
View Details
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details