MODEL PM75 - 99 -- PM75 SERIES
Hex Valve
PM75 Series
Model PM75 - 99
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM75 - 99 |
|
Product Name
|
PM75 Series |
|
Valve Type
|
Metal Seated; Cartridge
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Media
Gas; Air; Compressed Air
Valve Size
0.75 inch (19.05 mm)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PP
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check
Primary Material
Stainless Steel; Exotic Metal (optional feature)
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details