MODEL PM59 - 33 -- PM59 SERIES
Hex Valve
PM59 Series
Model PM59 - 33
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM59 - 33 |
|
Product Name
|
PM59 Series |
|
Valve Type
|
Block Bleed; Metal Seated; Cartridge; Shut Off
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVC; PVC
Valve Size
4.00 inch (101.60 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Anti-Siphon
Media
Air
Actuation
Manual
View Details
Valve Type
Control Valve; Cartridge; Poppet; Solenoid
Primary Material
Stainless Steel
Media
Gas; Air
View Details