MODEL PM54 - 99 -- PM54 SERIES
Hex Valve
PM54 Series
Model PM54 - 99
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM54 - 99 |
|
Product Name
|
PM54 Series |
|
Valve Type
|
Block Bleed; Metal Seated; Cartridge
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Needle
Media
Gas; Air; Compressed Air
Maximum Pressure
20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVC
Valve Size
0.75 inch (19.05 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check; Sanitary
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details