MODEL PM45 - 33 -- PM45 SERIES
Hex Valve
PM45 Series
Model PM45 - 33
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM45 - 33 |
|
Product Name
|
PM45 Series |
|
Valve Type
|
Block Bleed; Metal Seated; Cartridge
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Needle
Media
Gas; Air; Compressed Air
Maximum Pressure
30000.00 psi (21113 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.50 inch (12.70 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Control Valve; Metal Seated
Primary Material
Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details