MODEL PM13 - 33 -- PM13 SERIES
Hex Valve
PM13 Series
Model PM13 - 33
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model PM13 - 33 |
|
Product Name
|
PM13 Series |
|
Valve Type
|
Metal Seated; Cartridge
|
|
Primary Material
|
Stainless Steel (optional feature); Steel (optional feature)
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
6170.00 psi (4342 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PP; PP
Valve Size
1.00 inch (25.40 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Control Valve
Primary Material
Aluminum
Media
Gas; Inert Gases; Air; Compressed Air
View Details