MODEL HN39F - 3 -- HN39 SERIES
Hex Valve
HN39 Series
Model HN39F - 3
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model HN39F - 3 |
|
Product Name
|
HN39 Series |
|
Valve Type
|
Cryogenic; Metal Seated; Metering; Needle; Shut Off
|
|
Primary Material
|
Stainless Steel
|
|
Media
|
Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Air; Compressed Air
|
|
Valve Size
|
0.38 inch (9.52 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Primary Material
PVC; PVC
Valve Size
0.98 inch (25.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material
Zytel ST 801®
Media
Air; Compressed Air
View Details
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details