MODEL HN39F - 2 -- HN39 SERIES
Hex Valve
HN39 Series
Model HN39F - 2
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
Model HN39F - 2 |
|
Product Name
|
HN39 Series |
|
Valve Type
|
Cryogenic; Metal Seated; Metering; Needle; Shut Off
|
|
Primary Material
|
Stainless Steel
|
|
Media
|
Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Air; Compressed Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
6000.00 psi (4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Needle
Media
Gas; Air; Compressed Air
Maximum Pressure
30000.00 psi (21113 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVDF
Valve Size
1.00 inch (25.40 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Valve Type
Metal Seated; Ball Check; Check
Primary Material
Stainless Steel; Exotic Metal (optional feature)
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details