Hex Valve HB24 Series Model HB241*3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Cincinnatti, OH, USA
HB24 Series
Model HB241*3
HB24 Series Model HB241*3
Supplier's Site

Technical Specifications

  Hex Valve
Product Category Industrial Valves
Product Number Model HB241*3
Product Name HB24 Series
Valve Type Block Bleed; Metal Seated; Needle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317825 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
558 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details