Hex Valve HT03 Series HT03**3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Cincinnatti, OH, USA
HT03 Series
HT03**3
HT03 Series HT03**3
Supplier's Site

Technical Specifications

  Hex Valve
Product Category Industrial Valves
Product Number HT03**3
Product Name HT03 Series
Valve Type Metal Seated; Globe
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Gas; High Purity
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Tube -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514001 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details